DIN EN ISO 22630
Oilseed meals - Determination of oil content - Rapid extraction method (ISO 22630:2015)
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Oilseeds): | 67.200.20 |
scope:
This International Standard specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding extraction meals, pellets and expeller cakes.
It is not applicable to disputed cases, for which ISO 734 is applicable.
It is applicable to oilseed meals obtained from oilseeds by expelling or by extraction with a solvent, as well as to the pellets made from the residues.
Document History