UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NORSOK - M-601

Welding and inspection of piping

active, Most Current
Organization: NORSOK
Publication Date: 1 April 2016
Status: active
Page Count: 36
scope:

This NORSOK standard covers additional and optional technical requirements to ASME B31.3 for welding and weld inspection of piping systems in material types carbon steel with SMYS ≤ 360 MPa, SS type 316, type 6Mo, type 565, type 22Cr duplex and type 25Cr duplex, titanium grade 2 and copper-nickel alloys. The materials shall be selected and specified in accordance with piping class sheets included in NORSOK L-001. That means that this standard covers piping systems with nominal outside diameter greater than 20 mm and wall thickness ranging from 2,5 mm and above.

The standard applies to all welding and weld inspection of piping fabrication at all stages from prefabrication, through module or skid mounted unit assembly, site and field installation and modification work during operation.

Document History

M-601
April 1, 2016
Welding and inspection of piping
This NORSOK standard covers additional and optional technical requirements to ASME B31.3 for welding and weld inspection of piping systems in material types carbon steel with SMYS ≤ 360 MPa, SS type...
April 1, 2008
Welding and inspection of piping
This NORSOK standard covers additional and optional technical requirements to ASME B31.3 for welding and weld inspection of piping systems, selected and specified in accordance with to NORSOK L-001,...

References

Advertisement