BSI - BS ISO 8913
Aerospace - Lightweight polytetrafluoroethylene (PTFE) hose assemblies, classification 400 °F/3 000 psi (204 °C/20 684 kPa) and 204 °C/21 000 kPa (400 °F/3 046 psi) - Procurement specification
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2007 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Hoses): | 83.140.40 |
Document History
January 16, 2024
Draft BS ISO 8913 Aerospace - Lightweight polytetrafluoroethylene (PTFE) hose assemblies, classification 400 degrees F/3 000 psi (204 degrees C/20 684 kPa) and 204 degrees C/21 000 kPa (400 degrees F/3 046 psi) - Procurement specification
A description is not available for this item.
BS ISO 8913
January 31, 2007
Aerospace - Lightweight polytetrafluoroethylene (PTFE) hose assemblies, classification 400 °F/3 000 psi (204 °C/20 684 kPa) and 204 °C/21 000 kPa (400 °F/3 046 psi) - Procurement specification
A description is not available for this item.