UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSK-M2G329-A

ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 8 February 2007
Status: active
Page Count: 3
scope:

The material defined by these specifications is an epoxy base, polyester modified (not for A3), mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The structural adhesive physical properties are valid for an adhesive thickness from 0.3 to 7.0 mm (for A3 0.1 to 1.0 mm). Mechanical structural adhesive properties are dependent upon bondline thickness.

Document History

FORD WSK-M2G329-A
February 8, 2007
ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an epoxy base, polyester modified (not for A3), mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The...
January 10, 2003
ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an epoxy base, polyester modified (not for A3), mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The...
March 1, 1991
ADHESIVE, EPOXY, SOLVENT FREE, 180C CURING, 80C APPLICABLE, METAL/METAL, STRUCTURAL
1. SCOPE The material defined by this specification is an epoxy base, polyester modified, mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The structural...

References

Advertisement