FORD WSK-M2G329-A

ADHESIVE, EPOXY, SOLVENT FREE, 180C CURING, 80C APPLICABLE, METAL/METAL, STRUCTURAL

inactive
Buy Now
Organization: FORD
Publication Date: 1 March 1991
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is an epoxy base, polyester modified, mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The structural adhesive physical properties are valid for an adhesive thickness from 0.3 to 7.0 mm. Mechanical structural adhesive properties are dependent upon bondline thickness.

Document History

February 8, 2007
ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an epoxy base, polyester modified (not for A3), mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The...
January 10, 2003
ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an epoxy base, polyester modified (not for A3), mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The...
FORD WSK-M2G329-A
March 1, 1991
ADHESIVE, EPOXY, SOLVENT FREE, 180C CURING, 80C APPLICABLE, METAL/METAL, STRUCTURAL
1. SCOPE The material defined by this specification is an epoxy base, polyester modified, mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The structural...

References

Advertisement