FORD WSK-M2G329-A
ADHESIVE, EPOXY, SOLVENT FREE, 180 DEGREES C CURING 80 DEGREES C APPLICABLE, METAL/METAL, STRUCTURAL ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 8 February 2007 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by these specifications is an epoxy base, polyester modified (not for A3), mineral filled, pumpable, solvent-free and heat curing structural metal to metal adhesive. The structural adhesive physical properties are valid for an adhesive thickness from 0.3 to 7.0 mm (for A3 0.1 to 1.0 mm). Mechanical structural adhesive properties are dependent upon bondline thickness.
Document History