UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50290-2-38

Communication cables - Part 2-38: Common design rules and construction - Polypropylene insulation for coaxial cables

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2016
Status: active
Page Count: 12
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This Part 2-38 of EN 50290 gives specific requirements for Polypropylene (PP) compounds to be used for the insulation of coaxial cables. It is to be read in conjunction with EN 50290-2-20, EN 50117 and other applicable product standards.

Grades PP-S1 and PP-F1 correspond to materials specified in the previous version 50290-2-25. These relatively soft Polypropylene compounds have good low temperature properties and are highly stabilized.

Grades PP-S2 and PP-F2 exhibit properties more typical of Polypropylene and are designed for general Coax applications where high crush resistance and superior dielectric properties are needed.

Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.

Document History

EN 50290-2-38
May 1, 2016
Communication cables - Part 2-38: Common design rules and construction - Polypropylene insulation for coaxial cables
This Part 2-38 of EN 50290 gives specific requirements for Polypropylene (PP) compounds to be used for the insulation of coaxial cables. It is to be read in conjunction with EN 50290-2-20, EN 50117...

References

Advertisement