ASTM International - ASTM D4477-16
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from rigid (unplasticized) PVC compound. Methods of indicating compliance with this specification are also provided.
1.2 The use of PVC recycled plastic in this product shall be in accordance with the requirements in Section 4.
1.3 Rigid (unplasticized) poly(vinyl chloride) (PVC) siding is covered in Specification D3679.
1.4 Soffit produced to this specification shall be installed in accordance with Practice D4756. Reference shall also be made to the manufacturer's installation instructions for the specific product to be installed.
Note 1: Information with regard to soffit maintenance shall be obtained from the manufacturer.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 The following precautionary caveat pertains to the test method portion only, Section 6 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 2: There is no known ISO equivalent to this standard.
abstract:
This specification establishes the physical requirements and test methods for extruded single-wall soffits manufactured from rigid (unplasticized) poly(vinyl chloride) (PVC) compounds. The PVC... View More
Document History