UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D6753/D6753M-02(2009)

Standard Specification for Coal Tar Adhesive

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee and trowel application to coal tar built up and coal tar modified bitumen membrane roofings and flashings.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee and trowel application to coal tar built up and coal tar modified bitumen... View More

Document History

Standard Specification for Coal Tar Adhesive
1.1 This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee, and trowel application to coal tar built-up and coal tar modified bitumen...
Standard Specification for Coal Tar Adhesive
1.1 This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee and trowel application to coal tar built up and coal tar modified bitumen...
ASTM D6753/D6753M-02(2009)
July 1, 2009
Standard Specification for Coal Tar Adhesive
1.1 This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee and trowel application to coal tar built up and coal tar modified bitumen...
Advertisement