FORD WSS-M4G525-A1
SEALER, HOT APPLIED, HEAT CURING, LOW EXPANDING (50% - 100%)***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 February 2007 |
| Status: | active |
| Page Count: | 8 |
scope:
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
Document History
FORD WSS-M4G525-A1
February 12, 2007
SEALER, HOT APPLIED, HEAT CURING, LOW EXPANDING (50% - 100%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
October 12, 2006
SEALER, HOT APPLIED, HEAT CURING, LOW EXPANDING (50% - 100%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.