UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW17587

Polyester Sheet Molding Compound (SMC) - Ultraviolet (UV) Resistant, 50% Glass Reinforced

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2016
Status: active
Page Count: 6
scope:

Material Description. This specification covers the properties of unsaturated polyester sheet molding compound (SMC) that is Black High-Strength Ultraviolet (UV) Resistant Structural Grade with 50% chopped glass fibers that are 25 mm long and randomly oriented.

Symbols. Not applicable.

Applicability. Typical applications include the following: Mold in color non-Class A inner and outer panels.

Remarks. The classification into types is according to application location:

Type 1: Exterior Parts

Type 2: Interior Parts

Document History

GMW17587
May 1, 2016
Polyester Sheet Molding Compound (SMC) - Ultraviolet (UV) Resistant, 50% Glass Reinforced
Material Description. This specification covers the properties of unsaturated polyester sheet molding compound (SMC) that is Black High-Strength Ultraviolet (UV) Resistant Structural Grade with 50%...

References

Advertisement