GMW14162

Colorfastness to Artificial Weathering

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2016
Status: active
Page Count: 7
scope:

Introduction

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. This test method shall be used to determine the effects of weathering using a xenon-arc lamp source (artificial sunlight) to simulate extreme environmental conditions encountered inside a vehicle due to sunlight, heat and humidity. This method shall be used to evaluate the colorfastness, as well as being the artificial weathering method to evaluate degradation. This method describes four (4) possible exposure cycles.

• Method A. Light and Dark Exposure Cycle (100 °C, 420 nm). The cycle alternates between light and dark periods. This cycle is based on ISO 105-B06 exposure condition Number Three (3).

• Method B. Light Only Exposure Cycle (100 °C, 300 nm to 400 nm). This cycle is based on ISO 105-B06 exposure condition Number Three (3).

• Method C. Light Only Exposure Cycle (115 °C, 300 nm to 400 nm). This cycle is based on ISO 105-B06 exposure condition Number One (1).

• Method D. Light and Dark Exposure (89 °C, 340 nm). The cycle alternates between light and dark periods. This cycle is based on ISO 105-B06 exposure condition Number Five (5) (SAE J1885/SAE J2412 equivalent with SAE J2413 as the companion document).

Applicability. Testing of the textile materials to simulate extreme environmental conditions of interior of vehicle.

Remarks. This test procedure was developed by the Global Textile Team to create a common method for evaluating colorfastness to artificial weathering

Document History

GMW14162
November 1, 2016
Colorfastness to Artificial Weathering
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
June 1, 2011
Colorfastness to Artificial Weathering
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2006
Colorfastness to Artificial Weathering
This test method shall be used to determine the effects of weathering using a xenon-arc lamp source (artificial sunlight) to simulate extreme environmental conditions encountered inside a vehicle due...

References

Advertisement