GMW14162

Colorfastness to Artificial Weathering

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2006
Status: inactive
Page Count: 5
scope:

This test method shall be used to determine the effects of weathering using a xenon-arc lamp source (artificial sunlight) to simulate extreme environmental conditions encountered inside a vehicle due to sunlight, heat and humidity. This method shall be used to evaluate the colorfastness, as well as being the artificial weathering method to evaluate degradation.

This method describes four (4) possible exposure cycles:

Method A: Light & Dark Exposure Cycle (100°C, 420 nm). The cycle alternates between light and dark periods. This cycle is based on ISO 105-B06 exposure condition Number Three (3).

Method B: Light Only Exposure Cycle (100°C, 300 to 400 nm). This cycle is based on ISO 105-B06 exposure condition Number Three (3).

Method C: Light Only Exposure Cycle (115°C, 300 to 400 nm). This cycle is based on ISO 105-B06 exposure condition Number One (1).

Method D: Light & Dark Exposure Cycle (89°C, 340 nm). The cycle alternates between light and dark periods. This cycle is based on ISO 105-B06 exposure condition Number Five (5) (SAE J1885/SAE J2412 equivalent with SAE J2413 as the companion document).

Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Document History

November 1, 2016
Colorfastness to Artificial Weathering
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
June 1, 2011
Colorfastness to Artificial Weathering
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW14162
October 1, 2006
Colorfastness to Artificial Weathering
This test method shall be used to determine the effects of weathering using a xenon-arc lamp source (artificial sunlight) to simulate extreme environmental conditions encountered inside a vehicle due...

References

Advertisement