GMW3262

Finished Genuine Leather

active, Most Current
Organization: GMW
Publication Date: 1 April 2021
Status: active
Page Count: 27
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description.

Leathers covered by this specification include all interior automotive grade leathers. All leather is to be full, top grain unless otherwise specified in Appendix B, Figure B1, and must come from steer, heifer, or bull hides only. For steering wheels, split is applicable if specified in the Leather Statement of Requirements (SOR). All soft quality leathers shall be milled full grain only. All leathers shall be flexible, free from tackiness, and conform to trim fabrications.

Note: For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; performance may be compromised if non-solar glass is used.

Symbols.

This code defines the material construction and will be assigned by the responsible department.

Applicability.

This specification describes leather material used for automotive interior trim applications, such as seat cushions and backs, seat inserts, doors, shift knobs, shift boots, steering wheel covers, instrument panels, consoles, and armrests.

Remarks.

All materials covered by this specification are subject to part performance testing through part validation including GMW14444.

Document History

GMW3262
April 1, 2021
Finished Genuine Leather
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
November 1, 2016
Finished Genuine Leather
Material Description. Leathers covered by this specification include all interior automotive grade leathers. All leather is to be full, top grain unless otherwise specified in Appendix B, Figure B1,...
August 1, 2011
Finished Genuine Leather
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
February 1, 2008
Finished Genuine Top Grain Leather
Material Description. Leathers covered by this specification include all interior automotive grade top grain leather. All leather is to be full grain unless otherwise specified in the Leather...
November 1, 2005
Finished Genuine Leather
A description is not available for this item.

References

Advertisement