GMW3262
Finished Genuine Leather
| Organization: | GMW |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Material Description. Leathers covered by this specification include all interior automotive grade leathers. All leather is to be full, top grain unless otherwise specified in the Leather Construction Specification form and must come from steer, heifer or bull hides only. All soft quality leathers shall be milled full grain only. All leathers shall be flexible, free from tackiness, and conform to trim fabrications.
Note: For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass; therefore, performance may be compromised if non-solar glass is used.
Symbols. This code defines the material construction and will be assigned by the responsible department.
Typical Applications. This specification describes leather material used for automotive interior trim applications, such as seat cushions and backs, seat inserts, doors, shift knobs, shift boots, steering wheel covers, instrument panels, consoles, and armrests.
Remarks. All materials covered by this specification are subject to part performance testing through part validation including GMW14444.
Document History