UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN 50310

Telecommunications bonding networks for buildings and other structures

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 June 2016
Status: active
Page Count: 49
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electricity supply systems): 91.140.50
scope:

This European Standard specifies requirements and provides recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and other structures, during their construction or refurbishment, in which information technology (IT) and, more generally, telecommunications equipment is intended to be installed in order to: a) minimize the risk to the correct function of that equipment and interconnecting cabling fromelectrical hazards; b) provide the telecommunications installation with a reliable signal reference - which may improve immunity from electromagnetic interference (EMI). The requirements of this European Standard are applicable to the buildings and other structures within premises addressed by EN 50174-2 (e.g. residential, office, industrial and data centres) but information given in this European Standard may be of assistance for other types of buildings and structures. NOTE - Telecommunications centres (operator buildings) are addressed by ETSI/EN 300 253. This European Standard does not apply to power supply distribution of voltages over AC 1 000 V. Electromagnetic compatibility (EMC) requirements and safety requirements for power supply installation are outside the scope of this European Standard and are covered by other standards and regulations. However, information given in this European Standard may be of assistance in meeting the requirements of these standards and regulations.

Document History

February 11, 2020
Telecommunications bonding networks for buildings and other structures
This project will implement some changes to EN 50310:2016.
DS/EN 50310
June 2, 2016
Telecommunications bonding networks for buildings and other structures
This European Standard specifies requirements and provides recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and...
November 4, 2010
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard specifies minimum requirements for earthing networks and connections (bonds) in buildings in which information technology equipment is intended to be installed to protect that...
April 18, 2006
Application of equipotential bonding and earthing in buildings with information technology equipment
1.1 This European Standard applies to the equipotential bonding inside buildings in which information technology equipment is going to be installed. It contributes to the standardisation of...
December 7, 2000
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard applies to the equipotential bonding inside buildings in which information technology equipment is going to be installed. It contributes to the standardisation of information...
Telecommunications bonding networks for buildings and other structures
This project will implement some changes to EN 50310:2016.
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard specifies minimum requirements for earthing networks and connections (bonds) in buildings in which information technology equipment is intended to be installed to protect that...
Telecommunications bonding networks for buildings and other structures
To revise EN 50310:2010 in the light of the recent developments at ISO/IEC JTC 1 level. (EN 50310 was offered to JTC 1 and triggered the first internationally harmonized ISO/IEC deliverable).
Application of equipotential bonding and earthing in buildings with information technology equipment
This European Standard specifies minimum requirements for earthing networks and connections (bonds) in buildings in which information technology equipment is intended to be installed to protect that...
Advertisement