SNV - SN EN 4163
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235° C
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
SN EN 4163
June 1, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235° C
A description is not available for this item.
February 1, 2010
Aerospace series - Screws 100 degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 degrees C
This European Standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated....