ISO 7689

Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 100 MPa — Procurement specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2008
Status: active
Page Count: 26
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 100 MPa, for aerospace construction.

It is applicable whenever it is referenced in a definition document.

Document History

June 7, 2022
Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 100 MPa — Procurement specification
This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 100 MPa, for aerospace construction. It is applicable...
ISO 7689
October 1, 2008
Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 100 MPa — Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 100 MPa, for aerospace construction. It is...
January 1, 1988
Aerospace - Alloy Steel Bolts with Strength Classification 1 100 MPa and MJ Threads - Procurement Specification
A description is not available for this item.

References

Advertisement