ISO - FDIS 7689
Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 100 MPa — Procurement specification
pending
| Organization: | ISO |
| Publication Date: | 7 June 2022 |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 100 MPa, for aerospace construction.
It is applicable whenever it is referenced in a definition document.
Document History
FDIS 7689
June 7, 2022
Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 100 MPa — Procurement specification
This document specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 100 MPa, for aerospace construction.
It is applicable...
October 1, 2008
Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 100 MPa — Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 100 MPa, for aerospace construction.
It is...
January 1, 1988
Aerospace - Alloy Steel Bolts with Strength Classification 1 100 MPa and MJ Threads - Procurement Specification
A description is not available for this item.