ASD-STAN PREN 4073

Aerospace series Screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2014
Status: active
Page Count: 10
scope:

This standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated.

Classification: 1 100 MPa 1) / 235 °C 2).

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

ASD-STAN PREN 4073
June 1, 2014
Aerospace series Screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100 MPa 1) / 235 °C...
July 8, 1994
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.

References

Advertisement