ASD-STAN - PREN 4073
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 8 July 1994 |
| Status: | inactive |
| Page Count: | 6 |
Document History
June 1, 2014
Aerospace series Screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated.
Classification: 1 100 MPa 1) / 235 °C...
PREN 4073
July 8, 1994
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.