ASD-STAN PREN 4163

Aerospace series Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2014
Status: active
Page Count: 8
scope:

This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated.

Classification: 1 100 MPa 1) / 235 °C 2).

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

ASD-STAN PREN 4163
June 1, 2014
Aerospace series Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated....
March 14, 1994
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.

References

Advertisement