ASD-STAN - PREN 4163
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 April 1993 |
| Status: | inactive |
| Page Count: | 9 |
Document History
June 1, 2014
Aerospace series Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated....
March 14, 1994
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 4163
April 1, 1993
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.