ASD-STAN - PREN 4163

Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 14 March 1994
Status: inactive
Page Count: 6

Document History

June 1, 2014
Aerospace series Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated....
PREN 4163
March 14, 1994
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement