DS/EN 1993-2
Eurocode 3 - Design of steel structures - Part 2: Steel Bridges
| Organization: | DS |
| Publication Date: | 8 January 2007 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (91.070.30): | 91.070.30 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Bridge construction): | 93.040 |
scope:
1.1.1 Scope of Eurocode 3
(1) See 1.1.1(1), (2), (3), (4), (5) and (6) of EN 1993-1-1.
1.1.2 Scope of Part 2 of Eurocode 3
(1) EN 1993-2 provides a general basis for the structural design of steel bridges and steel parts of
composite bridges. It gives provisions that supplement, modify or supersede the equivalent provisions given in the various parts of EN 1993-1.
(2) The design criteria for composite bridges are covered in EN 1994-2.
(3) The design of high strength cables and related parts are included in EN 1993-1-11.
(4) This European Standard is concerned only with the resistance, serviceability and durability of bridge structures. Other aspects of design are not considered.
(5) For the execution of steel bridge structures, EN 1090 should be taken into account.
NOTE: As long as EN 1090 is not yet available a provisional guidance is given in Annex C.
(6) Execution is covered to the extent that is necessary to indicate the quality of the construction materials and products that should be used and the standard of workmanship needed to comply with the assumptions of the design rules.
(7) Special requirements of seismic design are not covered. Reference should be made to the requirements given in EN 1998, which complements and modifies the rules of EN 1993-2 specifically for this purpose.
Document History