ISO TS 19880-1
Gaseous hydrogen - Fuelling stations - Part 1: General requirements
| Organization: | ISO |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 130 |
| ICS Code (Fuel systems): | 43.060.40 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
This document recommends the minimum design characteristics for safety and, where appropriate, for performance of public and non-public fuelling stations that dispense gaseous hydrogen to light duty land vehicles (e.g. Fuel Cell Electric Vehicles).
NOTE These recommendations are in addition to applicable national regulations and codes, which can prohibit certain aspects of this document.
This document is applicable to fuelling for light duty hydrogen land vehicles, but it can also be used as guidance for fuelling buses, trams, motorcycles and fork-lift truck applications, with hydrogen storage capacities outside of current published fuelling protocol standards, such as SAE J2601.
Residential applications to fuel land vehicles and non-public demonstration fuelling stations are not included in this Technical Specification.
This Technical Specification provides guidance on the following elements of a fuelling station (see Figure 1 and Figure 2):
- hydrogen production/delivery system
- delivery of hydrogen by pipeline, trucked in gaseous and/or liquid hydrogen, or metal hydride storage trailers;
- on-site hydrogen generators using water electrolysis process or hydrogen generators using fuel processing technologies;
- liquid hydrogen storage;
- hydrogen purification systems, as applicable;
- compression
- gaseous hydrogen compression;
- pumps and vaporizers;
- gaseous hydrogen buffer storage;
- pre-cooling device;
- gaseous hydrogen dispensers.
Document History