UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 3293

Morse taper shank countersinks for angles 60 degrees, 90 degrees and 120 degrees inclusive

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2016
Status: active
Page Count: 10
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

This International Standard specifies the dimensions of Morse taper shank countersinks for angles 60°, 90° and 120° inclusive.

It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in the range 16 mm to 80 mm.

The dimensions given apply only to tools made from high speed steel. However, if the method of production allows, the shanks may be manufactured from a suitable alternative material, such as a carbon steel.

The Morse taper shanks are in accordance with ISO 296.

Unless otherwise indicated, the countersinks will be right-hand cutting.

Parallel shank countersinks are the subject of ISO 3294.

 

Document History

ISO 3293
August 1, 2016
Morse taper shank countersinks for angles 60 degrees, 90 degrees and 120 degrees inclusive
This International Standard specifies the dimensions of Morse taper shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as...
January 1, 1975
Morse Taper Shank Countersinks for Angles 60 Degrees, 90 Degrees and 120 Degrees Inclusive
A description is not available for this item.

References

Advertisement