UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 14165-222

Information technology – Fibre channel – Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2006
Status: active
Page Count: 198
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing systems. It employs information formats and signalling protocols that provide a uniform means for communicating with various types of I/O control units, facilitating a high bandwidth, high performance and long distance information exchange environment. The signaling protocols and information exchanges are defined at a layer (FC-4) to compatibly utilize the link services and other functions provided by the ANSI Fibre Channel Physical and Signaling Interface (FC-PH) architecture (ANSI X3.230-1994, reference [1]). This FC-4 Upper Level Protocol is referred to as the Fibre Channel-Single-Byte-2 Command Code Sets Mapping Protocol (or for brevity, SB-2).

Document History

December 1, 2006
Information technology – Fibre channel – Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data...
December 1, 2006
Information technology – Fibre channel – Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data...
January 1, 2006
Information technology — Fibre channel — Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data...
CSA ISO/IEC 14165-222
January 1, 2006
Information technology – Fibre channel – Part 222: Single-byte command sets-2 mapping protocol (FC-SB-2)
This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data...

References

Advertisement