ASTM International - ASTM A779/A779M-12
Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted for Prestressed Concrete
| Organization: | ASTM International |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers two types and three grades of compacted, seven-wire, uncoated strand for use in prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved (normal-relaxation).
1.2 This specification is applicable for orders in either inch-pound units (as Specification A779) or in SI units (as Specification A779M).
1.3 The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.
abstract:
This specification covers seven-wire, uncoated, compacted, stress-relieved steel strand for prestressed concrete. The chemical requirements, mechanical requirements, and dimensions and permissible... View More
Document History