FORD WSD-M2D363-A2
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 31 August 2016 |
| Status: | active |
| Page Count: | 3 |
scope:
The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210 °C. The material has excellent resistance to compressive stress relaxation at temperatures up to 175 °C
Document History
FORD WSD-M2D363-A2
August 31, 2016
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210 °C. The...
September 13, 2004
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210 °C. The...
February 27, 1992
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT
1. SCOPE The material described by this specification is a fluoroelastomer compound with good long-term resistance to hot air and hot oil up to 175 °C and can withstand peak temperatures up to 210...