UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M99P39-A1

PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, 1300 MPa MINIMUM ULTIMATE TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 24 August 2016
Status: active
Page Count: 14
scope:

These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel used to form direct press hardened parts. The standard production method combines furnace heating of blanks that are formed hot and die quenched. Use in conjunction with material specification WSS-M1A357-A1.

Document History

FORD WSS-M99P39-A1
August 24, 2016
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH, 1300 MPa MINIMUM ULTIMATE TENSILE STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel used to form direct press hardened parts. The standard...
March 7, 2007
PERFORMANCE, STEEL, SHEET, BORON TREATED, ALUMINIZED, HIGH STRENGTH (NORTH AMERICA APPLICATIONS) 1300 MPa MINIMUM ULTIMATE TENSILE STRENGTH - ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for a fully killed, fine grained, hot dip aluminized, high strength, boron treated steel fabricated by any of several combined hot forming/die...

References

Advertisement