JSA - JIS K 8117
Dichloromethane for pesticide residue and polychlorinated biphenyl analysis (Reagent)
| Organization: | JSA |
| Publication Date: | 20 March 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
| ICS Code (Chemical reagents): | 71.040.30 |
scope:
This Japanese Industrial Standard specifies dichloromethane used as the reagent of pesticide residue and polychlorinated biphenyl (hereafter referred to as "PCB") analysis.
WARNING 1 Dichloromethane is hazardous, therefore special attention should be paid to the inhalation of fumes, and the adherence to mucous membrane and skin should be avoided.
WARNING 2 Persons carrying out tests based on this Standard should be familiar with normal laboratory practice. This Standard does not purport to address all of the safety problems, if any, associated with its use. The user of this Standard shall refer to SDS (Safety Date Sheet) or MSDS (Material Safety Data Sheet: JIS Z 7250 was withdrawn in 2012 and has been replaced by JIS Z 7253. The allowable period for conformance with JIS Z 7250: 2010 is until 2016.) and the like and shall be responsible for establishing adequate safety and health practices.
Document History