GMW16565
Polyester Sheet Molding Compound – Mid Density 30% Glass Fiber Reinforced
| Organization: | GMW |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. This specification covers the properties of a polyester mid density Sheet Molding Compound (SMC), reinforced with 30% glass fibers, all are randomly oriented and 25 mm in length. The cured material shall have a density of 1.49 g/cm3 to 1.67 g/cm3 maximum.
Symbols. The material abbreviation according to ISO 11469 is >UP-GF30<.
Applicability. Typical applications include the following: Outer Body Panels.
Remarks. The material must meet the bondability requirements of GMW15921.
Document History