GMW16503

Windshield Washer Elastomer Tubing

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2016
Status: active
Page Count: 7
scope:

This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle Safety Standard (FMVSS 104) and SAE J942.

Material Description. Materials covered by this specification are divided into two (2) Types. It is possible for a hose to be approved to more than one (1) Type.

• Type A hose is suitable for use for general windshield washer solvent transport within the vehicle, excluding tubing used as part of a moveable wiper arm assembly, where the tubing is subjected to the wiper arm motion.

• Type B hose is suitable for all windshield washer solvent transport, including moveable wiper arm assembly usage.

Construction. The tubing for Type A shall be made from Ethylene Propylene Diene Monomer (EPDM) compounds or from Thermoplastic Elastomer (TPE) materials. Type B tubing shall be made from EPDM only. Color shall be black. Inside and outside surfaces shall be smooth. Hose shall conform to the dimensions and tolerances listed in Appendix A, Table A1

Symbols. Not applicable.

Applicability. Windshield Washer Tubing.

Document History

GMW16503
September 1, 2016
Windshield Washer Elastomer Tubing
This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle...
May 1, 2011
Windshield Washer Elastomer Tubing
This specification covers non-reinforced flexible tubing intended primarily for use as fluid lines for automotive windshield washer systems conforming to the requirements of Federal Motor Vehicle...

References

Advertisement