GMW16560
Structural Low-Density, Liquid Molded Composite
| Organization: | GMW |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of compression molded, hand poured polyester incorporating nano-type fillers, and using a directed fiberglass preform. The cured material shall have a density of 1.2 g/cm3 maximum, and 48% random oriented chopped glass fibers 25 mm long.
Symbols. The material abbreviation according to ISO 11469 is > UP-GF48 <.
Applicability. Typical applications include structural body panels.
Remarks. The material must meet the bondability requirements of GMW15921.
Document History