GMW16560

Structural Low-Density, Liquid Molded Composite

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2011
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of a compression molded, hand poured polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured material shall have a density of 1.2 g/cm3 maximum, and 48% random oriented chopped glass fibers 25 mm long.

Bondability. The material must meet the bondability requirements of GMW15921.

Typical Applications. Typical applications include the following: Structural Body Panels.

Remarks. Not applicable.

Document History

September 1, 2016
Structural Low-Density, Liquid Molded Composite
Material Description. This specification covers the properties of compression molded, hand poured polyester incorporating nano-type fillers, and using a directed fiberglass preform. The cured...
GMW16560
May 1, 2011
Structural Low-Density, Liquid Molded Composite
Material Description. This specification covers the properties of a compression molded, hand poured polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured...

References

Advertisement