GMW16560

Structural Low-Density, Liquid Molded Composite

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2016
Status: active
Page Count: 4
scope:

Material Description. This specification covers the properties of compression molded, hand poured polyester incorporating nano-type fillers, and using a directed fiberglass preform. The cured material shall have a density of 1.2 g/cm3 maximum, and 48% random oriented chopped glass fibers 25 mm long.

Symbols. The material abbreviation according to ISO 11469 is > UP-GF48 <.

Applicability. Typical applications include structural body panels.

Remarks. The material must meet the bondability requirements of GMW15921.

Document History

GMW16560
September 1, 2016
Structural Low-Density, Liquid Molded Composite
Material Description. This specification covers the properties of compression molded, hand poured polyester incorporating nano-type fillers, and using a directed fiberglass preform. The cured...
May 1, 2011
Structural Low-Density, Liquid Molded Composite
Material Description. This specification covers the properties of a compression molded, hand poured polyester incorporating nano-type fillers and using a directed fiberglass preform. The cured...

References

Advertisement