UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW16563

Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2016
Status: active
Page Count: 5
scope:

Material Description. This specification covers the properties of a polyester low density Sheet Molding Compound (SMC), reinforced with 15% carbon fiber and 30% glass fibers. All are randomly oriented and 25 mm in length. The cured material shall have a density of 1.4 g/cm3 maximum.

Symbols. The material abbreviation according to ISO 11469 is > UP-GF30CF15 <.

Applicability. Typical applications include the following: structural body panels.

Remarks. The material must meet the bondability requirements of GMW15921

Document History

GMW16563
September 1, 2016
Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite
Material Description. This specification covers the properties of a polyester low density Sheet Molding Compound (SMC), reinforced with 15% carbon fiber and 30% glass fibers. All are randomly...
October 1, 2011
Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite
Material Description. This specification covers the properties of a polyester low density Sheet Molding Compound (SMC), reinforced with 15% carbon fiber and 30% glass fibers, all are randomly...

References

Advertisement