CENELEC - EN 61069-6
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
| Organization: | CENELEC |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61069:
- specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2;
- defines basic categorization of operability properties;
- describes the factors that influence operability and which need to be taken into account when evaluating operability;
- provides guidance in selecting techniques from a set of options (with references) for evaluating the operability.
Document History