CENELEC - EN 61069-2
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 2: Assessment methodology
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61069 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1.
It describes the method for analysing, weighing the relative importance of the various system properties and influencing factors, and determining an assessment program
Document History
EN 61069-2
October 1, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 2: Assessment methodology
This part of IEC 61069 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1.
It describes the method for analysing, weighing the...
January 1, 1994
Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment Part 2: Assessment Methodology
A description is not available for this item.