UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 18444

Space data and information transfer systems - Space link extension - Application program interface for return operational control fields service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2016
Status: active
Page Count: 82
ICS Code (Space systems and operations): 49.140
scope:

This specification defines extensions to the SLE API in terms of:

a) the ROCF-specific functionality provided by API components;

b) the ROCF-specific interfaces provided by API components; and

c) the externally visible behavior associated with the ROCF interfaces exported by the components.

It does not specify:

a) individual implementations or products;

b) the internal design of the components; and

c) the technology used for communications.

This specification defines only interfaces and behavior that must be provided by implementations supporting the Return Operational Control Fields service in addition to the specification in reference [3].

PURPOSE

The Recommended Practice Space Link Extension-Application Program Interface for Transfer Services-Core Specification (reference [3]) specifies a C++ API for CCSDS Space Link Extension Transfer Services. The API is intended for use by application programs implementing SLE transfer services.

Reference [3] defines the architecture of the API and the functionality on a generic level, which is independent of specific SLE services and communication technologies. It is thus necessary to add service type-specific specifications in supplemental Recommended Practices. The purpose of this document is to specify extensions to the API needed for support of the Return Operational Control Fields (ROCF) service defined in reference [2].

Document History

ISO 18444
November 15, 2016
Space data and information transfer systems - Space link extension - Application program interface for return operational control fields service
This specification defines extensions to the SLE API in terms of: a) the ROCF-specific functionality provided by API components; b) the ROCF-specific interfaces provided by API components; and c)...
June 1, 2013
Space data and information transfer systems - Space Link Extension - Application Program Interface for Return Operational Control Fields Service
This International Standard specifies extensions to the API needed for support of the Return Operational Control Fields (ROCF) service defined in Space Link Extension-Return Operational Control...

References

Advertisement