UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 12966-3

Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 3: Preparation of methyl esters using trimethylsulfonium hydroxide (TMSH) (ISO 12966-3:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 12
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This part of ISO 12966 specifies a rapid base-catalysed transesterification method for fats and oils with trimethylsulfonium hydroxide (TMSH) to prepare fatty acid methyl esters. The method is exclusively applicable to the preparation of methyl esters of fats and oils for gas liquid chromatographic (GLC) analysis. It is applicable to all fats and oils, but excluding those coming from milk and milk products. Isomerization of unsaturated fatty acids only occurs to a minor extent and isomerized fatty acids are only present at the determination limit. As isomerization takes place, the procedure is not recommended for conjugated linoleic acid (CLA).

Only about 70 % to 80 % of the free fatty acids are esterified. In the case of conjugated cyclopropyl and cyclopropenyl fatty acids, side reactions may occur, but these do not interfere with the determination of the fatty acids.

NOTE This part of ISO 12966 is based upon German Standard Method C-VI 11e (98) (see Reference [8]).

Document History

DIN EN ISO 12966-3
November 1, 2016
Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 3: Preparation of methyl esters using trimethylsulfonium hydroxide (TMSH) (ISO 12966-3:2016)
This part of ISO 12966 specifies a rapid base-catalysed transesterification method for fats and oils with trimethylsulfonium hydroxide (TMSH) to prepare fatty acid methyl esters. The method is...
February 1, 2016
Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 3: Preparation of methyl esters using trimethylsulfonium hydroxide (TMSH)(ISO/FDIS 12966-3:2016); German and English version FprEN ISO 12966-3:2016
A description is not available for this item.
April 1, 2010
Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 3: Preparation of methyl esters using trimethylsulfonium hydroxide (TMSH) (ISO 12966-3:2009)
A description is not available for this item.

References

Advertisement