CEN - EN 1839
Determination of the explosion limits and the limiting oxygen concentration(LOC) for flammable gases and vapours
| Organization: | CEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Explosion protection): | 13.230 |
scope:
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume fraction of the oxygen < 21 %) and the limiting oxygen concentration. This European Standard applies to gases, vapours and their mixtures at atmospheric pressure for temperatures up to 200 °C.
Document History