CEN - EN 1839

Determination of explosion limits of gases and vapours

inactive
Organization: CEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 38
ICS Code (Explosion protection): 13.230
scope:

This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume fraction of the oxygen < 21 %) can be used as the oxidizer instead of air. In this European Standard, the term "air" includes such air/inert mixtures.

This European Standard applies to gases, vapours and their mixtures at atmospheric pressure for temperatures up to 200 °C.

Document History

January 1, 2017
Determination of the explosion limits and the limiting oxygen concentration(LOC) for flammable gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air or an air / inert gas mixture (volume...
EN 1839
September 1, 2012
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
September 1, 2003
Determination of explosion limits of gases and vapours
A description is not available for this item.

References

Advertisement