CSA ISO/IEC 14543-5-4
Information technology - Home electronic system (HES) architecture - Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device validation
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 134 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This part of ISO/IEC 14543 specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by test devices and devices under test. Also, it describes and specifies the device interaction process, message exchange requirements and conformance rules.
This part of ISO/IEC 14543 is applicable to resource sharing and service collaboration among computers, consumer electronics, and communication devices in a Local Area Network (LAN) or Personal Area Network (PAN) environment, especially in a wireless dynamic network.
Document History