UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 4126-7

Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2013 + Amd 1:2016) (includes Amendment A1:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 42
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies requirements for safety valves. It contains information which is common to ISO 4126-1 to ISO 4126-6 to avoid unnecessary repetition.

For flashing liquids or two-phase mixtures, see ISO 4126-10.

The user is cautioned that it is not recommended to use the ideal gas formula presented in 6.3 when the relieving temperature is greater than 90 % of the thermodynamic critical temperature and the relieving pressure is greater than 50 % of the thermodynamic critical pressure. Additionally, condensation is not considered. If condensation occurs, the method presented in 6.3 should not be used.

Document History

DIN EN ISO 4126-7
December 1, 2016
Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2013 + Amd 1:2016) (includes Amendment A1:2016)
This part of ISO 4126 specifies requirements for safety valves. It contains information which is common to ISO 4126-1 to ISO 4126-6 to avoid unnecessary repetition. For flashing liquids or two-phase...
March 1, 2016
Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2013/FDAM 1:2016); German and English version EN ISO 4126-7:2013/FprA1:2016
A description is not available for this item.
December 1, 2013
Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2013)
This part of ISO 4126 specifies requirements for safety valves. It contains information which is common to ISO 4126-1 to ISO 4126-6 to avoid unnecessary repetition. For flashing liquids or two-phase...
May 1, 2004
Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2004)
A description is not available for this item.

References

Advertisement