DIN EN ISO 4126-7
Safety devices for protection against excessive pressure - Part 7: Common data (ISO 4126-7:2013)
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies requirements for safety valves. It contains information which is common to ISO 4126-1 to ISO 4126-6 to avoid unnecessary repetition.
For flashing liquids or two-phase mixtures, see ISO 4126-10.
The user is cautioned that it is not recommended to use the ideal gas formula presented in 6.3 when the relieving temperature is greater than 90 % of the thermodynamic critical temperature and the relieving pressure is greater than 50 % of the thermodynamic critical pressure. Additionally, condensation is not considered. If condensation occurs, the method presented in 6.3 should not be used.
Document History