UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 4126-1

Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013 + Amd 1:2016) (includes Amendment A1:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 26
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.

It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.

This is a product standard and is not applicable to applications of safety valves.

Document History

August 1, 2019
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013) (includes Amendment A2:2019)
A description is not available for this item.
DIN EN ISO 4126-1
December 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013 + Amd 1:2016) (includes Amendment A1:2016)
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
March 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013/FDAM 1:2016); German and English version EN ISO 4126-1:2013/FprA1:2016
A description is not available for this item.
December 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013)
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
May 1, 2004
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2004)
A description is not available for this item.

References

Advertisement