DIN EN ISO 4126-1
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.
This is a product standard and is not applicable to applications of safety valves
Document History
August 1, 2019
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013) (includes Amendment A2:2019)
A description is not available for this item.
December 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013 + Amd 1:2016) (includes Amendment A1:2016)
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valves having a flow diameter of 4 mm and...
March 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013/FDAM 1:2016); German and English version EN ISO 4126-1:2013/FprA1:2016
A description is not available for this item.
DIN EN ISO 4126-1
December 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2013)
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.
It is applicable to safety valves having a flow diameter of 4 mm and...
May 1, 2004
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2004)
A description is not available for this item.