UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MSS SP 131

Metallic Manually Operated Gas Distribution Valves

active, Most Current
Buy Now
Organization: MSS
Publication Date: 1 January 2017
Status: active
Page Count: 18
scope:

This Standard Practice covers Metallic Gas Distribution Valves designed for operation at any pressure from 0 psig to a maximum of 285 psig, at operating temperatures ranging from -20 °F to 150 °F, and sizes from NPS 1/2 to NPS 12.

PURPOSE

To provide a Standard Practice for metallic valves used in fuel gas piping systems which are manually operated both above and below ground.

Document History

MSS SP 131
January 1, 2017
Metallic Manually Operated Gas Distribution Valves
This Standard Practice covers Metallic Gas Distribution Valves designed for operation at any pressure from 0 psig to a maximum of 285 psig, at operating temperatures ranging from -20 °F to 150 °F,...
January 1, 2010
Metallic Manually Operated Gas Distribution Valves
The purpose is to provide a Standard Practice for metallic valves used in fuel gas piping systems which are manually operated both above and below ground. This Standard Practice covers Metallic Gas...
January 1, 2004
Metallic Manually Operated Gas Distribution Valves
This Standard Practice covers Metallic Gas Distribution Valves designed for operation at any pressure from 0 psig to a maximum of 285 psig, at operating temperatures ranging from -20°F to 150°F, and...

References

Advertisement